AAEON Electronics, Inc. FOX-122

Description
12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor 12.1" SVGA Color TFT LCD Display IP-65 Water-Proof Sealing Enclosure Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, Windows XP Pro, Windows XP Embedded, Windows 7 Support Day And Night Mode Display Ideal For Vehicle Application Water-Proof I/O Connectors (IP-67 Rating) Supports Wireless LAN With Internal Dual Antennas (Optional) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK
Description
12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor 12.1" SVGA Color TFT LCD Display IP-65 Water-Proof Sealing Enclosure Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, Windows XP Pro, Windows XP Embedded, Windows 7 Support Day And Night Mode Display Ideal For Vehicle Application Water-Proof I/O Connectors (IP-67 Rating) Supports Wireless LAN With Internal Dual Antennas (Optional) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK

Suppliers

Company
Product
Description
Supplier Links
 - FOX-122 - AAEON Electronics, Inc.
Orange, CA, United States
12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor 12.1" SVGA Color TFT LCD Display IP-65 Water-Proof Sealing Enclosure Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, Windows XP Pro, Windows XP Embedded, Windows 7 Support Day And Night Mode Display Ideal For Vehicle Application Water-Proof I/O Connectors (IP-67 Rating) Supports Wireless LAN With Internal Dual Antennas (Optional) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK

12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor
Main Feature

  • Onboard Intel Core 2 Duo Processor
  • 12.1" SVGA Color TFT LCD Display
  • IP-65 Water-Proof Sealing Enclosure
  • Sunlight-Viewable Display With Low Reflection Touch Panel
  • Windows 2000, Windows XP Pro, Windows XP Embedded, Windows 7 Support
  • Day And Night Mode Display
  • Ideal For Vehicle Application
  • Water-Proof I/O Connectors (IP-67 Rating)
  • Supports Wireless LAN With Internal Dual Antennas (Optional) Applications
  • Vehicle Computer
  • Food Industry
  • Pharmacy
  • Marine
  • Operating Room
  • Theater
  • Outdoor KIOSK
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number FOX-122
Computer Type Industrial Computer
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Speed 1060 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
3 suppliers
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-15C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details