AAEON Electronics, Inc. FOX-151

Description
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Marine Standard Test Procedure: IEC60945 ed.4 Compliant Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK
Description
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Marine Standard Test Procedure: IEC60945 ed.4 Compliant Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK

Suppliers

Company
Product
Description
Supplier Links
 - FOX-151 - AAEON Electronics, Inc.
Orange, CA, United States
IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Marine Standard Test Procedure: IEC60945 ed.4 Compliant Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT) Wide Temperature Support: -20oC ~ 55oC Backlight On/Off & Brightness Adjustment Optional Water-Proof WiFi/ GPRS/ GPS Connector Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK

IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
Main Feature

  • Onboard Intel Atom N270 1.6 GHz Processor
  • IP-67 Water-Proof Sealing Enclosure
  • Marine Standard Test Procedure: IEC60945 ed.4 Compliant
  • Anti-Fog Design: Optical Bonding
  • 15" 250 Nits XGA CCFL Backlight (FOX-151BHTT); 15" 800 Nits XGA LED Backlight (FOX-151BSTT)
  • Wide Temperature Support: -20oC ~ 55oC
  • Backlight On/Off & Brightness Adjustment
  • Optional Water-Proof WiFi/ GPRS/ GPS Connector

Application

  • Vehicle/ Transportation
  • Food Industry
  • Marine
  • Outdoor KIOSK
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number FOX-151
Computer Type Industrial Computer
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details