AAEON Electronics, Inc. Datasheets for CPU Cards and Modules
CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer.
CPU Cards and Modules: Learn more
| Product Name | Notes |
|---|---|
| 3.5” SubCompact Board With AMD Geode™ LX Series Processor Main Feature Onboard AMD Geode™ LX800 Processor AMD LX + CS5536 SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB 10/100Base-TX... | |
| 3.5” SubCompact Board With Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (65nm) Processors Up To 2.2 GHz Intel® GME965 + ICH8M... | |
| 3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz... | |
| 3.5” SubCompact Board with Onboard AMD Geode™ LX800 Processor Main Feature Onboard AMD Geode™ LX800 Processor AMD LX + CS5536 SODIMM DDR333 Max. 1 GB, DDR400 Max. 512 MB 10/100Base-TX... | |
| 3.5” SubCompact Board With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor With 1.6 GHz Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit... | |
| 3.5" SubCompact Board With Intel® ULV Celeron® M Processor Main Feature Onboard Intel® ULV Celeron® M Processor at 600 MHz 512K Cache & 1 GHz 0 Cache Intel® 852GM +... | |
| 3.5" SubCompact Board With Intel® ULV Celeron® M Processors Main Feature Onboard Intel® ULV Celeron® M 600 MHz 512 L2 Cache/ 1.0 GHz Processor Intel® 852GM + ICH4 DDR266 SODIMM,... | |
| Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with AMD Turion™/ Sempron™ (S1 Socket) Processors... | |
| Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Atom™ N450/D410/D510 Processors Main... | |
| Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with Onboard Intel® Atom™ N455 Processor Main... | |
| Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module With Onboard Intel® Core™ 2 Duo/ Celeron® | |
| Application Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government PC/104 CPU Module with AMD Geode™ LX800 Processor Main Feature Onboard AMD Geode™ LX800 Processor AMD... | |
| Application Military Panel Operator Terminal Transportation Aviation PC/104 CPU Module With DM&P® Vortex86SX®/ ortex86DX® SoC Processors Main Feature Onboard DM&P® Vortex86SX®/Vortex86 DX® SoC Processors Onboard DDR2 Memory 256 MB 10/100Base-TX... | |
| Application Military Panel Operator Terminal Transportation Aviation PC/104 CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M Onboard DDR2 400/533... | |
| Application Mobile Devices GPS Measurement Transportation Weighting System XTX CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2... | |
| Application Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security ETX CPU Module with AMD Geode™ LX Series Processor Main Feature Onboard AMD Geode™ LX Series Processor... | |
| Application Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security ETX CPU Module with Onboard Intel® Atom™ D525/N455/D425 Processors Main Feature Onboard Intel® Atom™ D525/N455/D425 Processors Intel® | |
| Application Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security ETX CPU Module with VIA C7™/ Eden™ (V4) Series Processors Main Feature Onboard VIA C7™/ Eden™ (V4)... | |
| AMD Geode LX Series Processor Main Feature AMD Geode LX800 Processor DDR 333/400 DIMM Memory Up to 1 GB Up to 24-bit LVDS TFT Panel, TTL/ LVDS LCD, CRT Dual... | |
| AMD Geode LX Series Processors Main Feature Onboard AMD Geode LX 800 (LX700 Optional)Processor One SODIMM DDR333 up to 1GB and DDR400 for 512MB Up to 24-bit LVDS Dual 10/100Base-TX... | |
| COM Express CPU Module With Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GM45 + ICH9M Dual-channel... | |
| COM Express CPU Module with Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Main Feature Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GME965 + ICH8M Dual-channel... | |
| COM Express CPU Module with Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M Based) Processors Intel® | |
| COM Express CPU Module With Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet... | |
| COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main... | |
| COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processor Main Feature Onboard Intel® Atom™ Z530/Z510 Processor Intel® System Controller Hub US15W Onboard DDRII 533 Memory Chip, Max. 1 GB... | |
| COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Main... | |
| COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Main Feature Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB... | |
| COM Express CPU Module With Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor (Without W1 version and MP schedule will be Sep. 2011 ) As alternative solutions to COM-965... | |
| Compact Board with AMD Geode GX Series Processors Main Feature Onboard AMD Geode™ GX 466/ 500 (Optional)/ 533 Series Processors AMD Geode™ LX + CS5535 DDR 266 DIMM x 1,... | |
| Compact Board with AMD Geode™ LX Series Processor Main Feature AMD Geode™ LX800 Processor AMD Geode™ LX + CS5536 DIMM DDR 333/400 Memory Up To 1 GB 10/100Base-TX Ethernet x... | |
| Compact Board with VIA C7™/ Eden™ (V4 Bus) Series Processors Main Feature Onboard VIA C7™/ Eden™ (V4 Bus) Series Processors VIA C7™/ Eden™ (V4 Bus) + CX700M DIMM DDR2 400/533... | |
| ETX CPU Module with AMD Geode™ LX Series Processors Application Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Main Feature Onboard AMD Geode™ LX Series Processors... | |
| ETX CPU Module with AMD Geode™ LX Series Processors Main Feature Onboard AMD Geode™ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up... | |
| ETX CPU Module with Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT,... | |
| PC/104 CPU Module With AMD Geode™ LX Processor Application Military Panel Operator Terminal Transportation Aviation Main Feature Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM x 1, DDR333... | |
| PC/104 CPU Module With AMD Geode™ LX Processor Main Feature Onboard AMD Geode™ LX 800 Processor AMD LX 800 + CS5536 SODIMM x 1, DDR333 Up to 1 GB, DDR400... | |
| PC/104 CPU Module With AMD Geode™ LX Processor Main Feature Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 SODIMM x 1, DDR333 Up To 1 GB, DDR400 Up To... | |
| PC/104 CPU Module With Intel® Atom™ N450 Processor Main Feature Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT,... | |
| PC/104 CPU Module With Intel® Ultra Low Voltage Celeron® M Processor 945C, PFM-LNP Main Feature Onboard Intel® ULV Celeron® M 600 MHz/ 1 GHz Intel® 852GM + ICH4 DDR 266... | |
| PC/104 CPU Module with Onboard AMD Geode™ LX800 Proces Main Feature Onboard AMD Geode™ LX800 Processor AMD LX Series + CS5536 Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2... | |
| PC/104 CPU Module With Onboard AMD Geode™ LX800 Processor Main Feature Onboard AMD Geode™ LX800 Processor AMD LX800 + CS5536 Onboard DDR333 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT... | |
| Qseven CPU Module with Onboard Intel® Atom™ N450 Processor Main Feature Onboard Intel® Atom™ N450 Processor Onboard DDR2 667 Memory, Max. 1GB Gigabit Ethernet CRT Connector, 18-bit Single-channel LVDS LCD... | |
| RISC CPU Board With TI OMAP 3503/3530 Processors Main Feature TI OMAP 3503/3530 Processors 3D Graphics & Video Accelerator Support with 3530 Processor Onboard 128/256 MB (Optional) LP DDR RAM... | |
| XTX CPU Module With Onboard Intel® Atom™ Z530P/Z510P Processors Main Feature Onboard Intel® Atom™ Z530P/Z510P Processors Intel® System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet... |