AAEON Electronics, Inc. Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 12" XGA Rugged Touch Display Main Feature 12.1" XGA (1024x768) TFT LCD Display IP65 Aluminum Die Cast Front Bezel Supports On Screen Display (OSD) Supports 5-Wire Resistive Touch Screen 12.1" | |
| 17" SXGA Rugged Touch Display Main Feature 17" SXGA (1280x1024) TFT LCD Display IP65 Aluminum Die Cast Front Bezel Supports On Screen Display (OSD) Supports 5-Wire Resistive Touch Screen Application... | |
| Application Factory Automation Transportation 10.4” SXGA Rugged Touch Display Main Feature 10.4" SVGA (800 x600) TFT LCD Display IP65 Aluminum Die Cast Front Bezel Supports On Screen Display (OSD) Supports... | |
| Application Factory Automation Transportation 15" XGA Rugged Touch Display Main Feature 15" XGA (1024 x 768) TFT LCD Display 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED... |