AAEON Electronics, Inc. AGP-3155

Description
Application Factory Control Center Railway Control Center 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board
Description
Application Factory Control Center Railway Control Center 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board

Suppliers

Company
Product
Description
Supplier Links
 - AGP-3155 - AAEON Electronics, Inc.
Orange, CA, United States
Application Factory Control Center Railway Control Center 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum Die Cast Front Bezel Two Easy Access Front USB Ports 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight Modular Design For CPU Board

Application

  • Factory Control Center
  • Railway Control Center

15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor
Main Feature

  • 15" XGA (1024 x 768) TFT LCD Display
  • Intel Core i7/i5 Processor
  • Easy-To-Expand: Two PCI/PCIe Slots
  • IP-65 Aluminum Die Cast Front Bezel
  • Two Easy Access Front USB Ports
  • 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
  • Modular Design For CPU Board
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number AGP-3155
Computer Type Desktop, Stand Alone or Tower; Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Integrated Display Industrial Computer - 6181P-17A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details