AAEON Electronics, Inc. Datasheets for Carrier Cards and Carrier Boards
Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves" (non-intelligent) or "intelligent."
Carrier Cards and Carrier Boards: Learn more
| Product Name | Notes |
|---|---|
| COM Express Carrier Board Main Feature Supports COM Express Basic Module, Pin-out Type II VGA/ LVDS/ TV-out Connector RJ-45 x 2 CompactFlash Type II Slot x 1 PCI-Express [x16] Slot... | |
| COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2 (COM.0 Rev. 1.0) RJ-45 x 2, Supports Gigabit Ethernet VGA, LVDS Connector 7.1 Channel Audio PATA... | |
| COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0 RJ-45 x 1, Supports Gigabit Ethernet LVDS, SDVO, Touch Screen, LCD Backlight Connector... | |
| COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2 RJ-45 x 2, Supports Gigabit Ethernet VGA, LVDS, TV-out Connector 7.1 Channel Audio PATA Connector x... | |
| ETX Carrier Board Main Feature Supports ETX Module RJ-45 x 1, 10/100Base-TX Ethernet VGA/ LVDS LCD/ TV-out Connector PATA Connector x 2, CompactFlash™ Type II Slot x 1 USB Port... | |
| ETX Carrier Board Main Feature Supports ETX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS, TTL Connector 2 Channel Audio PATA Connector x 2 USB Port x 4, COM... | |
| Qseven Carrier Board Main Feature Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x... | |
| XTX Carrier Board Main Feature Supports XTX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB... |