AAEON Electronics, Inc. FOX-81

Description
IP-67, 8.4" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor 8.4" SVGA Color TFT LCD High Brightness Display-800 Nits (Optional) Backlight ON/OFF & Brightness Adjustment Supports Wireless LAN With Dual External Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Application Outdoor KIOSK Food Industry Marine Vehicle
Description
IP-67, 8.4" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor 8.4" SVGA Color TFT LCD High Brightness Display-800 Nits (Optional) Backlight ON/OFF & Brightness Adjustment Supports Wireless LAN With Dual External Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Application Outdoor KIOSK Food Industry Marine Vehicle

Suppliers

Company
Product
Description
Supplier Links
 - FOX-81 - AAEON Electronics, Inc.
Orange, CA, United States
IP-67, 8.4" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor 8.4" SVGA Color TFT LCD High Brightness Display-800 Nits (Optional) Backlight ON/OFF & Brightness Adjustment Supports Wireless LAN With Dual External Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Application Outdoor KIOSK Food Industry Marine Vehicle

IP-67, 8.4" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor
Main Feature

  • Onboard Intel Atom N270 1.6 GHz Processor
  • 8.4" SVGA Color TFT LCD
  • High Brightness Display-800 Nits (Optional)
  • Backlight ON/OFF & Brightness Adjustment
  • Supports Wireless LAN With Dual External Antennas (Optional)
  • Water-Proof I/O Connector (IP-67 Rating)

Application

  • Outdoor KIOSK
  • Food Industry
  • Marine
  • Vehicle
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number FOX-81
Computer Type Industrial Computer
Display Size 8.4 inch (213.36 mm)
Operating System Microsoft®
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-17C2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details