AAEON Electronics, Inc. APC-9172

Description
17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots Main Feature 17" TFT SXGA (1280 x 1024) LCD Socket 478-Based Intel Core 2 Duo Processor Anti-Vibration Disk Drive Bay For Hard Disk Drive IP-65 Certified Anti-Scratch & Waterproof Aluminum Front Panel With USB Port Resistive TouchScreen (Optional) Two PCI Or One PCI And PCI-Express [x1] (Optional) Application Factory Automation SCADA
Description
17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots Main Feature 17" TFT SXGA (1280 x 1024) LCD Socket 478-Based Intel Core 2 Duo Processor Anti-Vibration Disk Drive Bay For Hard Disk Drive IP-65 Certified Anti-Scratch & Waterproof Aluminum Front Panel With USB Port Resistive TouchScreen (Optional) Two PCI Or One PCI And PCI-Express [x1] (Optional) Application Factory Automation SCADA

Suppliers

Company
Product
Description
Supplier Links
 - APC-9172 - AAEON Electronics, Inc.
Orange, CA, United States
17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots Main Feature 17" TFT SXGA (1280 x 1024) LCD Socket 478-Based Intel Core 2 Duo Processor Anti-Vibration Disk Drive Bay For Hard Disk Drive IP-65 Certified Anti-Scratch & Waterproof Aluminum Front Panel With USB Port Resistive TouchScreen (Optional) Two PCI Or One PCI And PCI-Express [x1] (Optional) Application Factory Automation SCADA

17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots
Main Feature

  • 17" TFT SXGA (1280 x 1024) LCD
  • Socket 478-Based Intel Core 2 Duo Processor
  • Anti-Vibration Disk Drive Bay For Hard Disk Drive
  • IP-65 Certified Anti-Scratch & Waterproof Aluminum Front
  • Panel With USB Port
  • Resistive TouchScreen (Optional)
  • Two PCI Or One PCI And PCI-Express [x1] (Optional)

Application

  • Factory Automation
  • SCADA
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number APC-9172
Computer Type Rack; Industrial Computer
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
12.1
Specs
Computer Type Computer Terminal
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
View Details
3 suppliers
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details