AAEON Electronics, Inc. Datasheets for Bus Adapters
Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
Bus Adapters: Learn more
| Product Name | Notes |
|---|---|
| PCI-104 to Mini-PCI Conversion Module Main Feature Type 3 Mini-PCI 32-bit PCI Local Bus Power Requirement: +3.3V Dimension: 3.55” (L) x 3.78” (W) (90 mm x 96 mm) |