AAEON Electronics, Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS/2 Power Supplies Up To 400W 5.25" x 1... | |
| 2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1... | |
| 3U 7-slot Rackmount Chassis Industrial Main Board Supports Main Feature 3U Height 19" Rackmount Chassis System Fan x 2 Support To Cool down CPU & Key Components Temperature Standard Motherboard... | |
| 4-slot Industrial Wallmount IPC System Half-size CPU Cards Support Main Feature High Performance Half-size CPU Cards and 4-slot PISA/ISA Bus Passive Backplanes Anti-vibration 3.5" HDD Bay x 1 and Front... | |
| 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" | |
| 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x... | |
| 4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable... | |
| 4U Rackmount Chassis Industrial Main Board Supports Main Feature 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 Front Accessible... | |
| 4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro... | |
| 6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications Front Accessible 5.25" CD-ROM x... | |
| 7-Slot Wallmount Chassis, Industrial Main Board Support Main Feature 7-Slot Wallmount Chassis ATX, Micro ATX Form Factor Motherboard Standard PS2 AT/ATX Power Up To 400W One Or Two (Optional) Front... | |
| 8-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature 8-Slot Wallmount Chassis 8-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX And Mini-redundant Power Supplies 3.5" Front Panel Disk Drive... | |
| Application Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 4-slot Wallmount Chassis Half-size CPU Cards Support Main Feature High Performance Half-size CPU Cards 4-slot PCISA/... | |
| Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive... | |
| Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive... | |
| Advance 19" 2U Rackmount Chassis With Mini-ITX Board Support Main Feature Supports AAEON Advanced Mini-ITX Board Supports Intel CPUs Up To 95W 5.25" Hard Disk Drive Bay x 1 And... |