AAEON Electronics, Inc. AOP-9150

Description
15" Intel Atom Processor-Based Operator Panel PC Main Feature 15" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Drive Bay Touch Screen Support Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution Application Factory Automation KIOSK HMI
Description
15" Intel Atom Processor-Based Operator Panel PC Main Feature 15" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Drive Bay Touch Screen Support Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution Application Factory Automation KIOSK HMI

Suppliers

Company
Product
Description
Supplier Links
 - AOP-9150 - AAEON Electronics, Inc.
Orange, CA, United States
15" Intel Atom Processor-Based Operator Panel PC Main Feature 15" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Drive Bay Touch Screen Support Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution Application Factory Automation KIOSK HMI

15" Intel Atom Processor-Based Operator Panel PC
Main Feature

  • 15" XGA TFT-LCD
  • Onboard Intel Atom Low Power Consumption Processor
  • Anti-Vibration Disk Drive Bay
  • Touch Screen Support
  • Windows XP Pro For Embedded, Windows XP Embedded, Windows 7 Support
  • Slim Type Panel PC With Fanless Solution

Application

  • Factory Automation
  • KIOSK
  • HMI
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number AOP-9150
Computer Type Industrial Computer
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
2 suppliers
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Operating System Google®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-17A2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details