AAEON Electronics, Inc. Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| PC/104 2-slot PCMCIA Module Main Feature PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash Card, ATA Card and SRAM Card | |
| PC/104 4-port RS-232 Module Main Feature Four RS-232 ports with 10-pin connectors 16C550 UARTs with 16-byte FIFO Speeds up to 115 Kbps Choose address COM1 to COM4 or other user... | |
| PC/104 56K Fax/Modem Modules Main Feature ROCKWELL RC56D Chipsets Voice/Audio Mode 256KB FLASH ROM FDSP (Full Duplex Speakerphone) Hardware & Software Flow Control Programmable Volume Control Stores 2 Configuration Profiles... | |
| PC/104 Board Dual CAN Bus Module Main Feature SJA1000 Based CAN Interface Module CAN2.0 Compatible up to 1 MBps Onboard Switch Selectable CAN Termination Supports Windows® XP and Linux PC/104... | |
| PC/104 Board Main Feature ISA Bridge (PCI-104 to PC/104) for PFM-800P USB 2.0 x 4 COM x 4 Application Vehicle Computer Industrial Control Box Transportation Aviation | |
| PC/104 Ethernet Module Main Feature Hardware and Software Compatible with Novell® NE2000 Automatically Detects 8-bit or 16-bit Data Bus Pure PC/104 Interface for 10Base-T Ethernet | |
| PC/104 Isolated RS-232/422/485 Module Main Feature Two ports with dual 10-pin connectors: Port 1: RS-232 or RS-422/485 Port 2: RS-422/485 16C550 UARTs with 16-byte FIFO Speeds from 50kbps to 115kbps... | |
| PC/104 PCMCIA/ CompactFlash™ to IDE Module Main Feature Allows System to Access the PCMCIA or CompactFlash™ ATA Card Directly as a Standard IDE Drive Type 1/2/3 PCMCIA and Type 1/2... | |
| PC/104 Power over Ethernet Module Main Feature Provides +5V DC Output with Power over Ethernet Supports PFM-540I, PFM-541I, GENE-5315/5315B etc. | |
| PC/104 Power Supply Main Feature 50W Output +7V to 30V Input Range PC/104 Compliant | |
| PC/104 Vehicle Power Supply Main Feature 50W Output +6V to +40V DC Input Range PCM-P50: +5V & +12V Output PCM-P50N: ±5V & ±12V Output PCM-P50N-AC: ±5V & ±12V Output with... | |
| PCI-104 4/8-Port RS-232 Module Main Feature PC/104+ Interface Rev. 2.3 Support COM Port No. a. 4/8 RS-232 Ports b. 4 RS-232 and 4 RS-232/422/485 Ports (Optional) Full Duplex Serial Communication... |