AAEON Electronics, Inc. AOP-9120

Description
Application Factory Automation KIOSK HMI 12.1" Intel Atom Processor-Based Operator Panel PC Main Feature 12.1" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Bay Touch Screen Support Windows XP Pro For Embedded, XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution
Description
Application Factory Automation KIOSK HMI 12.1" Intel Atom Processor-Based Operator Panel PC Main Feature 12.1" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Bay Touch Screen Support Windows XP Pro For Embedded, XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution

Suppliers

Company
Product
Description
Supplier Links
 - AOP-9120 - AAEON Electronics, Inc.
Orange, CA, United States
Application Factory Automation KIOSK HMI 12.1" Intel Atom Processor-Based Operator Panel PC Main Feature 12.1" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Bay Touch Screen Support Windows XP Pro For Embedded, XP Embedded, Windows 7 Support Slim Type Panel PC With Fanless Solution

Application

  • Factory Automation
  • KIOSK
  • HMI

12.1" Intel Atom Processor-Based Operator Panel PC
Main Feature

  • 12.1" XGA TFT-LCD
  • Onboard Intel Atom Low Power Consumption Processor
  • Anti-Vibration Disk Bay
  • Touch Screen Support
  • Windows XP Pro For Embedded, XP Embedded, Windows 7 Support
  • Slim Type Panel PC With Fanless Solution
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number AOP-9120
Computer Type Industrial Computer
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details