AAEON Electronics, Inc. FOX-121

Description
Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel® Atom™ N270 1.6 GHz Processor Main Feature Onboard Intel Atom N270 1.6 GHz IP-67 Water-Proof & IEC60945 Ed.4 Certificated 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT) Fanless Operation Backlight On/Off & Brightness Adjustment, Min. 10 Nits Water-Proof WiFi, GPRS, GPS (Optional)
Description
Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel® Atom™ N270 1.6 GHz Processor Main Feature Onboard Intel Atom N270 1.6 GHz IP-67 Water-Proof & IEC60945 Ed.4 Certificated 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT) Fanless Operation Backlight On/Off & Brightness Adjustment, Min. 10 Nits Water-Proof WiFi, GPRS, GPS (Optional)

Suppliers

Company
Product
Description
Supplier Links
 - FOX-121 - AAEON Electronics, Inc.
Orange, CA, United States
Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel® Atom™ N270 1.6 GHz Processor Main Feature Onboard Intel Atom N270 1.6 GHz IP-67 Water-Proof & IEC60945 Ed.4 Certificated 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT) Fanless Operation Backlight On/Off & Brightness Adjustment, Min. 10 Nits Water-Proof WiFi, GPRS, GPS (Optional)

Application

  • Vehicle/ Transportation
  • Food Industry
  • Marine
  • Outdoor KIOSK

IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel® Atom™ N270 1.6 GHz Processor
Main Feature

  • Onboard Intel Atom N270 1.6 GHz
  • IP-67 Water-Proof & IEC60945 Ed.4 Certificated
  • 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-121STT)
  • Fanless Operation
  • Backlight On/Off & Brightness Adjustment, Min. 10 Nits
  • Water-Proof WiFi, GPRS, GPS (Optional)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number FOX-121
Computer Type Industrial Computer
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Speed 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
3 suppliers
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
POLARIS PROFESSIONAL 24
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details