MilesTek Corporation 3.5MM STEREO MALE / FEMALE CABLE 6 FT 38-101-72

Description
3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot lengths in both Male-to-Male and Male-to-Female versions. Connect a Male-to-Male and Male-to-Female cord together to make longer lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs and jacks with metal sleeves and Belden 8413 cable. FEATURES: 3.5 mm Stereo Audio Patch Cords Length: 6' Gender: S-M-F. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot lengths in both Male-to-Male and Male-to-Female versions. Connect a Male-to-Male and Male-to-Female cord together to make longer lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs and jacks with metal sleeves and Belden 8413 cable. FEATURES: 3.5 mm Stereo Audio Patch Cords Length: 6' Gender: S-M-F. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 - MilesTek Corporation
Denton, TX, United States
3.5MM STEREO MALE / FEMALE CABLE 6 FT
38-101-72
3.5MM STEREO MALE / FEMALE CABLE 6 FT 38-101-72
3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot lengths in both Male-to-Male and Male-to-Female versions. Connect a Male-to-Male and Male-to-Female cord together to make longer lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs and jacks with metal sleeves and Belden 8413 cable. FEATURES: 3.5 mm Stereo Audio Patch Cords Length: 6' Gender: S-M-F. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot lengths in both Male-to-Male and Male-to-Female versions. Connect a Male-to-Male and Male-to-Female cord together to make longer lengths, but be careful of signal loss which can result if more than two stereo audio patch cords are connected together in the same application. Or, build "do-it-yourself" custom length 3.5 mm stereo audio patch cords using MilesTek's 3.5 mm stereo plugs and jacks with metal sleeves and Belden 8413 cable.

    FEATURES:
  • 3.5 mm Stereo Audio Patch Cords
  • Length: 6'
  • Gender: S-M-F.

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 38-101-72
Product Name 3.5MM STEREO MALE / FEMALE CABLE 6 FT
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details