MilesTek Corporation STEREO AUDIO/VIDEO CORD 25 FT 30-102-300

Description
STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 These budget-friendly cables handle stereo audio and composite video signals, allowing you to connect compatible A/V components (receivers, VCRs, TVs, DVD players, and more). Gold-plated contacts ensure clean signal transfer.FEATURES: The cable features 24K gold-plated RCA connectors for maximum signal transfer. The molded connectors are color-coded: red=right channel audio, white=left channel audio, yellow=composite video. The audio cables are fused side-by-side on both sides of the 75-ohm video cable. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 These budget-friendly cables handle stereo audio and composite video signals, allowing you to connect compatible A/V components (receivers, VCRs, TVs, DVD players, and more). Gold-plated contacts ensure clean signal transfer.FEATURES: The cable features 24K gold-plated RCA connectors for maximum signal transfer. The molded connectors are color-coded: red=right channel audio, white=left channel audio, yellow=composite video. The audio cables are fused side-by-side on both sides of the 75-ohm video cable. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 - MilesTek Corporation
Denton, TX, United States
STEREO AUDIO/VIDEO CORD 25 FT
30-102-300
STEREO AUDIO/VIDEO CORD 25 FT 30-102-300
STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 These budget-friendly cables handle stereo audio and composite video signals, allowing you to connect compatible A/V components (receivers, VCRs, TVs, DVD players, and more). Gold-plated contacts ensure clean signal transfer.FEATURES: The cable features 24K gold-plated RCA connectors for maximum signal transfer. The molded connectors are color-coded: red=right channel audio, white=left channel audio, yellow=composite video. The audio cables are fused side-by-side on both sides of the 75-ohm video cable. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 These budget-friendly cables handle stereo audio and composite video signals, allowing you to connect compatible A/V components (receivers, VCRs, TVs, DVD players, and more). Gold-plated contacts ensure clean signal transfer.FEATURES:

  • The cable features 24K gold-plated RCA connectors for maximum signal transfer.
  • The molded connectors are color-coded: red=right channel audio, white=left channel audio, yellow=composite video.
  • The audio cables are fused side-by-side on both sides of the 75-ohm video cable.

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 30-102-300
Product Name STEREO AUDIO/VIDEO CORD 25 FT
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details