MilesTek Corporation 3.5MM STEREO MALE TO 2 RCA MALES 6" Y CABLE 10-22025

Description
3.5MM Stereo Male to 2 RCA Males Y Cable - 10-22025 3.5mm to 2 RCA Y Cables are designed for quality computer audio applications. 3.5mm audio cables connect the PC sound card, portable CD player or any mini-stereo audio device with 3.5mm or RCA jacks to multimedia speakers. FEATURES 6" Y Cables Size: 3.5mm Gender/type: 3.5mm Male to 2X RCA Male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
3.5MM Stereo Male to 2 RCA Males Y Cable - 10-22025 3.5mm to 2 RCA Y Cables are designed for quality computer audio applications. 3.5mm audio cables connect the PC sound card, portable CD player or any mini-stereo audio device with 3.5mm or RCA jacks to multimedia speakers. FEATURES 6" Y Cables Size: 3.5mm Gender/type: 3.5mm Male to 2X RCA Male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
3.5MM STEREO MALE TO 2 RCA MALES 6
Denton, TX, United States
3.5MM STEREO MALE TO 2 RCA MALES 6" Y CABLE
10-22025
3.5MM STEREO MALE TO 2 RCA MALES 6" Y CABLE 10-22025
3.5MM Stereo Male to 2 RCA Males Y Cable - 10-22025 3.5mm to 2 RCA Y Cables are designed for quality computer audio applications. 3.5mm audio cables connect the PC sound card, portable CD player or any mini-stereo audio device with 3.5mm or RCA jacks to multimedia speakers. FEATURES 6" Y Cables Size: 3.5mm Gender/type: 3.5mm Male to 2X RCA Male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

3.5MM Stereo Male to 2 RCA Males Y Cable - 10-22025 3.5mm to 2 RCA Y Cables are designed for quality computer audio applications. 3.5mm audio cables connect the PC sound card, portable CD player or any mini-stereo audio device with 3.5mm or RCA jacks to multimedia speakers.

    FEATURES
  • 6" Y Cables
  • Size: 3.5mm
  • Gender/type: 3.5mm Male to 2X RCA Male

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 10-22025
Product Name 3.5MM STEREO MALE TO 2 RCA MALES 6" Y CABLE
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details