MilesTek Corporation 3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y 10-22021

Description
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y - 10-22021 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: 3.5MM Male to 2X3.5MM Female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y - 10-22021 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: 3.5MM Male to 2X3.5MM Female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6
Denton, TX, United States
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y
10-22021
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y 10-22021
3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y - 10-22021 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: 3.5MM Male to 2X3.5MM Female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y - 10-22021 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc.

    FEATURES:
  • 6" Y Cables
  • size:3.5mm
  • Gender/type: 3.5MM Male to 2X3.5MM Female

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 10-22021
Product Name 3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details