MilesTek Corporation STEREO AUDIO/VIDEO CORD 6 FT 30-102-72

Description
Stereo Audio/Video Cord 6' - 30-102-72 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-qualit y video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. FEATURES: Low-Loss Fully Shielded RCA Dubbing Cable Applications include home theater, DSS receivers, S-Video VCRs, camcorders and DVD players 1 RG59-Video + 2-Shielded Audio Conductors 95% Spiral-Wound-Shield Audio Conductors Fully Molded Color-Coded Gold RCA Connectors Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Stereo Audio/Video Cord 6' - 30-102-72 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-qualit y video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. FEATURES: Low-Loss Fully Shielded RCA Dubbing Cable Applications include home theater, DSS receivers, S-Video VCRs, camcorders and DVD players 1 RG59-Video + 2-Shielded Audio Conductors 95% Spiral-Wound-Shield Audio Conductors Fully Molded Color-Coded Gold RCA Connectors Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
STEREO AUDIO/VIDEO CORD 6 FT - 30-102-72 - MilesTek Corporation
Denton, TX, United States
STEREO AUDIO/VIDEO CORD 6 FT
30-102-72
STEREO AUDIO/VIDEO CORD 6 FT 30-102-72
Stereo Audio/Video Cord 6' - 30-102-72 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-qualit y video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. FEATURES: Low-Loss Fully Shielded RCA Dubbing Cable Applications include home theater, DSS receivers, S-Video VCRs, camcorders and DVD players 1 RG59-Video + 2-Shielded Audio Conductors 95% Spiral-Wound-Shield Audio Conductors Fully Molded Color-Coded Gold RCA Connectors Flexible Black PVC Jacket WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Stereo Audio/Video Cord 6' - 30-102-72 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors.

    FEATURES:
  • Low-Loss Fully Shielded RCA Dubbing Cable
  • Applications include home theater, DSS receivers, S-Video VCRs, camcorders and DVD players
  • 1 RG59-Video + 2-Shielded Audio Conductors
  • 95% Spiral-Wound-Shield Audio Conductors
  • Fully Molded Color-Coded Gold RCA Connectors
  • Flexible Black PVC Jacket

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 30-102-72
Product Name STEREO AUDIO/VIDEO CORD 6 FT
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details