MilesTek Corporation 3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE 10-22023

Description
3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE - 10-22023 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: SM to 2X RCA F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE - 10-22023 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: SM to 2X RCA F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
3.5MM STEREO MALE TO 2 X RCA FEMALES 6
Denton, TX, United States
3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE
10-22023
3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE 10-22023
3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE - 10-22023 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc. FEATURES: 6" Y Cables size:3.5mm Gender/type: SM to 2X RCA F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE - 10-22023 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home entertainment/home theater, computer, etc.

    FEATURES:
  • 6" Y Cables
  • size:3.5mm
  • Gender/type: SM to 2X RCA F
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 10-22023
Product Name 3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details