R. S. Hughes Company, Inc. Datasheets for Safety Clothing

Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 45
Product Name Notes
Golden Grab-It®; Palm coated, knitwrist; Size 10
Golden Grab-It®; Palm coated, knitwrist; Size 8
Need a high performance disposable glove with high resistance to chemicals and liquids such as cleaners, acids, alkalis, solvents, diesel, oils or petrol? If so, try the TGC Orange 6...
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to...
Red Steer 15880 LG CINCH TITE BALL TAPE DRIVER - LG
Red Steer 15880 MD CINCH TITE BALL TAPE DRIVER - MD
Red Steer 15880 SM CINCH TITE BALL TAPE DRIVER - SM
Red Steer 15880 XL CINCH TITE BALL TAPE DRIVER - XL
Red Steer 16110 LG REVERSED GRAIN PIGSKIN DRIVER - LG
Red Steer 16110 MD REVERSED GRAIN PIGSKIN DRIVER - MD
Red Steer 16110 SM REVERSED GRAIN PIGSKIN DRIVER - SM
Red Steer 16110 XL REVERSED GRAIN PIGSKIN DRIVER - XL
Red Steer 16155 LG PIGSKIN PATCH PALM WORK GLOVE - LG
See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions...
The 2XL TGC Orange nitrile disposable glove provides comfort for extended wear while working with strong cleaners, acids, alkalis, solvents, biohazards, hydraulic fluids, oils and paint thinners. It’s latex free,...
The Ansell AlphaTec chemical-resistant coverall is made of cpc polyester, is packaged 5 per case, comes in fluorescent orange and meets NFPA 1992, ANSI/ISEA 107 standards. Proper sizing is important...
The Ansell AlphaTec chemical-resistant jacket is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this item. The...
The Ansell AlphaTec chemical-resistant jacket is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this part. The...
The Ansell AlphaTec chemical-resistant jacket is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this SKU. The...
The Ansell AlphaTec chemical-resistant overall is made of cpc polyester trilaminate, is packaged 5 per case, comes in fluorescent orange and meets NFPA 1992, ANSI/ISEA 107 standards. Proper sizing is...
The Ansell AlphaTex chemical-resistant coat is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this item. The...
The Ansell AlphaTex chemical-resistant coat is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this part. The...
The Ansell AlphaTex chemical-resistant coat is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this product. The...
The Ansell AlphaTex chemical-resistant coat is made of cpc polyester trilaminate, is packaged 5 per case and comes in fluorescent orange. Proper sizing is important when buying this SKU. The...
The Ergodyne ProFlex cold condition glove comes in black and meets EN 388 4122, EN 511: 111 standards. R.S. Hughes sells a large variety of gloves designed for a variety...
The Ergodyne ProFlex cold condition glove comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made...
The Ergodyne Proflex cold condition glove is packaged 6 pair per case and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions...
The Ergodyne Proflex cold condition glove is packaged 6 pair per case and comes in high-visibility orange. R.S. Hughes sells a large variety of gloves designed for a variety of...
The Ergodyne Proflex cold condition glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4132, EN 420 standards. R.S. Hughes sells a large variety...
The Ergodyne Proflex cold condition glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4132, EN 420, EN 511 131 standards. R.S. Hughes sells...
The Ergodyne Proflex cut-resistant glove is packaged 6 pair per case, comes in black and meets ANSI Cut Level 3, EN 388 3332, EN 420 standards. R.S. Hughes sells a...
The Ergodyne Proflex cut-resistant glove is packaged 6 pair per case, comes in black and meets EN 388 4342, EN 420 standards. R.S. Hughes sells a large variety of gloves...
The Ergodyne Proflex cut-resistant glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4342, EN 420 standards. R.S. Hughes sells a large variety of...
The Ergodyne Proflex elbow sleeve is made of neoprene, is packaged 6 per case and comes in black. Proper sizing is important when buying this item. The size for this...
The Ergodyne Proflex elbow sleeve is made of neoprene, is packaged 6 per case and comes in black. Proper sizing is important when buying this product. The size for this...
The Ergodyne Proflex elbow sleeve is made of neoprene, is packaged 6 per case and comes in black. Proper sizing is important when buying this SKU. The size for this...
The Ergodyne Proflex elbow support is packaged 6 per case and comes in black. Proper sizing is important when buying this item. The size for this product is Medium.
The Ergodyne Proflex elbow support is packaged 6 per case and comes in black. Proper sizing is important when buying this part. The size for this product is Large.
The Ergodyne Proflex elbow support is packaged 6 per case and comes in black. Proper sizing is important when buying this product. The size for this product is Small.
The Ergodyne Proflex elbow support is packaged 6 per case and comes in black. Proper sizing is important when buying this product. The size for this product is X-Small.
The Ergodyne Proflex elbow support is packaged 6 per case and comes in black. Proper sizing is important when buying this product. The size for this product is XL.
The Ergodyne Proflex glove liner is made of cotton/gel polymer, gel polymer and is packaged 6 pair per case. Proper sizing is important when buying this part. The size for...
The Ergodyne Proflex glove liner is made of cotton/gel polymer, gel polymer and is packaged 6 pair per case. Proper sizing is important when buying this SKU. The size for...
The Ergodyne Proflex mechanics glove is packaged 6 pair per case, comes in black and meets EN 388 3121, EN 420 standards. Proper sizing is important when buying this part.
The Ergodyne Proflex mechanics glove is packaged 6 pair per case, comes in black and meets EN 388 3121, EN 420 standards. Proper sizing is important when buying this product.
The Ergodyne Proflex mechanics glove is packaged 6 pair per case, comes in black and meets EN 388 3121, EN 420 standards. Proper sizing is important when buying this SKU.
The Ergodyne ProFlex thermal flip-top mitten comes in black. Proper sizing is important when buying this part. The size for this product is Small. These types of products are designed...
The Ergodyne ProFlex thermal flip-top mitten comes in black. Proper sizing is important when buying this part. The size for this product is XL. These types of parts are designed...
The Ergodyne ProFlex thermal flip-top mitten comes in black. Proper sizing is important when buying this product. The size for this product is 2XL. These types of products are designed...
The Ergodyne ProFlex thermal flip-top mitten comes in black. Proper sizing is important when buying this product. The size for this product is Large. These types of items are designed...
The Ergodyne ProFlex thermal flip-top mitten comes in black. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case and comes in high-visibility orange. R.S. Hughes sells a large variety of gloves designed for a...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets ANSI S2.73-2002 (R2007), EN 388 3122, EN 420, ISO 10819:1996 standards.
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets ANSI S2.73-2002 (R2007), EN 420, ISO 10819:1996 standards. R.S. Hughes sells...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets EN 388 4131, EN 420 standards. R.S. Hughes sells a large...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets EN 388 4342, EN 420 standards. R.S. Hughes sells a large...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black/tan and meets EN 388 2242, EN 420 standards. R.S. Hughes sells a large...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4132, EN 420 standards. R.S. Hughes sells a...
The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4342, EN 420 standards. R.S. Hughes sells a...
The Ergodyne Trex insole is made of eva/nylon, is packaged 6 pair per case and comes in black/orange. Proper sizing is important when buying this item. The size for this...
The Ergodyne Trex insole is made of eva/nylon, is packaged 6 pair per case and comes in black/orange. Proper sizing is important when buying this part. The size for this...
The Ergodyne Trex insole is made of eva/nylon, is packaged 6 pair per case and comes in black/orange. Proper sizing is important when buying this product. The size for this...
The Ergodyne Trex insole is made of eva/nylon, is packaged 6 pair per case and comes in black/orange. Proper sizing is important when buying this SKU. The size for this...
The Ergodyne Trex traction overshoe is packaged 6 per case and comes in black. Proper sizing is important when buying this product. The size for this product is Large.
The Ergodyne Trex traction overshoe is packaged 6 per case and comes in black. Proper sizing is important when buying this SKU. The size for this product is Medium.
The Glove Company (TGC) continues to expand their offerings with the XL WorkGear® Xtreme Reach. This single use disposable glove is constructed from puncture-resistant 8 mil nitrile. It’s latex, vinyl...
The Honeywell work & general purpose glove comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is...
The Jackson Safety cold weather head & neck liner is made of polyester fleece, is packaged 3 per pack and comes in blue/red. To ensure maximum protection be sure to...
The Jackson Safety cold weather head & neck liner is made of polyester fleece, is packaged 3 per pack, comes in blue/silver and meets 16 CFR 1610 Class 1 standards.
The PIP cut-resistant glove is packaged 12 dozen per case, comes in black/gray/white and meets EN 388 4343 standards. R.S. Hughes sells a large variety of gloves designed for a...
The Red Steer driver's glove is packaged 12 per case and comes in orange/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations.
The Red Steer driver's glove is packaged 12 per case and comes in tan. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations.
The Red Steer driver's glove is packaged 12 per case and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations.
The Red Steer driver's glove is packaged 12 per case and comes in yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations.
The Red Steer Flowertouch work & general purpose glove is packaged 12 per case and comes in purple. R.S. Hughes sells a large variety of gloves designed for a variety...
The Red Steer Ironskin mechanic's glove is packaged 12 per case and comes in black/red. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and...
The Red Steer Ironskin work & general purpose glove is packaged 12 per case and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety...
The Red Steer work & general purpose glove is packaged 12 per case and comes in yellow. R.S. Hughes sells a large variety of gloves designed for a variety of...
The TGC Work Gear Hi-Vis Orange disposable nitrile glove is highly resistant to a number of chemicals and liquids making it an excellent choice for industries and areas such as...
The TGC WorkGear® Gray Xtreme Reach 2XL 24 in nitrile gloves are designed for a broad range of applications. From general maintenance & repair to chemical processing, the TGC gray...
The WorkGear® Xtreme Reach Large nitrile glove from The Glove Company (TGC) can be used in a number of industries including: plumbing, aerospace, chemical processing, material handling, laboratories, and repair...
The WorkGear® Xtreme Reach Medium glove features a puncture-resistant 8 mil MBT free, vinyl free, latex free construction. The 24 inch length provides both hand, wrist and forearm protection from...
The XL Glove Company’s TGC Hi-Vis Orange nitrile disposable glove is latex, vinyl and MBT free. It comes with a beaded cuff and has textured fingers and palm. The TGC...

<< Prev Next >>