Glove Company (The) The Glove Company TGC WorkGear Gray Large Nitrile Disposable Gloves - Textured Finish - 24 in Length - 348098-00088 162603

Description
The WorkGear® Xtreme Reach Large nitrile glove from The Glove Company (TGC) can be used in a number of industries including: plumbing, aerospace, chemical processing, material handling, laboratories, and repair & maintenance. The Xtreme Reach is vinyl, latex, and MBT Free. It’s a non-sterile, single use, 8 mil, 24 inch glove designed and manufactured with a beaded cuff. The TGC WorkGear® Xtreme's 8 mil construction makes it puncture resistant. Additionally, it’s designed for ambidextrous use and features a smooth finish.
Description
The WorkGear® Xtreme Reach Large nitrile glove from The Glove Company (TGC) can be used in a number of industries including: plumbing, aerospace, chemical processing, material handling, laboratories, and repair & maintenance. The Xtreme Reach is vinyl, latex, and MBT Free. It’s a non-sterile, single use, 8 mil, 24 inch glove designed and manufactured with a beaded cuff. The TGC WorkGear® Xtreme's 8 mil construction makes it puncture resistant. Additionally, it’s designed for ambidextrous use and features a smooth finish.

Suppliers

Company
Product
Description
Supplier Links
The Glove Company TGC WorkGear Gray Large Nitrile Disposable Gloves - Textured Finish - 24 in Length - 348098-00088 - 348098-00088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
The Glove Company TGC WorkGear Gray Large Nitrile Disposable Gloves - Textured Finish - 24 in Length - 348098-00088
348098-00088
The Glove Company TGC WorkGear Gray Large Nitrile Disposable Gloves - Textured Finish - 24 in Length - 348098-00088 348098-00088
The WorkGear® Xtreme Reach Large nitrile glove from The Glove Company (TGC) can be used in a number of industries including: plumbing, aerospace, chemical processing, material handling, laboratories, and repair & maintenance. The Xtreme Reach is vinyl, latex, and MBT Free. It’s a non-sterile, single use, 8 mil, 24 inch glove designed and manufactured with a beaded cuff. The TGC WorkGear® Xtreme's 8 mil construction makes it puncture resistant. Additionally, it’s designed for ambidextrous use and features a smooth finish.

The WorkGear® Xtreme Reach Large nitrile glove from The Glove Company (TGC) can be used in a number of industries including: plumbing, aerospace, chemical processing, material handling, laboratories, and repair & maintenance. The Xtreme Reach is vinyl, latex, and MBT Free. It’s a non-sterile, single use, 8 mil, 24 inch glove designed and manufactured with a beaded cuff. The TGC WorkGear® Xtreme's 8 mil construction makes it puncture resistant. Additionally, it’s designed for ambidextrous use and features a smooth finish.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 348098-00088
Product Name The Glove Company TGC WorkGear Gray Large Nitrile Disposable Gloves - Textured Finish - 24 in Length - 348098-00088
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 145404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyamide
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details