The Ergodyne Proflex cold condition glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4132, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with eva foam/neoprene/pvc/th
ermoplastic elastomer and offers an elastic cuff. Proper sizing is important when buying this product. The size for this product is 3XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Impact-Resistant, Puncture-Resistant, Tear-Resistant, Waterproof.
The Ergodyne Proflex cold condition glove is packaged 6 pair per case, comes in high-visibility lime and meets EN 388 4132, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with eva foam/neoprene/pvc/thermoplastic elastomer and offers an elastic cuff. Proper sizing is important when buying this product. The size for this product is 3XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Cut-Resistant, Impact-Resistant, Puncture-Resistant, Tear-Resistant, Waterproof.