R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8.3 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyurethane and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the full coverage except cuff. Additionally, assure you get the proper sizing. The size for this SKU is X-Small. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Cut-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 2, EN 388 3.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-16862 |
| Product Name | PIP G-Tek 16-355 Black/White X-Small Polyurethane Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - Nitrile Foam Full Coverage Except Cuff Coating - 8.3 in Length - 616314-16862 |
| Clothing Type | Gloves |