R. S. Hughes Company, Inc. Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| GloWear® 8001 Arm/Leg Band;L/XL Lime | |
| GloWear® 8001 Arm/Leg Band;L/XL Orange | |
| GloWear® 8001 Arm/Leg Band;S/M Lime | |
| GloWear® 8001 Arm/Leg Band;S/M Orange | |
| GloWear® 8003 Arm/Leg Band;OneSize Lime | |
| GloWear® 8003 Arm/Leg Band;OneSize Orange | |
| GloWear® 8008 Hi-Vis Leg Gaiters;OSFA Lime | |
| GloWear® 8008 Hi-Vis Leg Gaiters;OSFA Orange | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;2XL/3XL Lime | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;2XL/3XL Orange | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;4XL/5XL Lime | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;4XL/5XL Orange | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;L/XL Lime | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;L/XL Orange | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;S/M Lime | |
| GloWear® 8225ZHGX Class 2 X-Back Vest;S/M Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;2XL Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;3XL Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;4XL Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;5XL Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;L Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;M Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;S Orange | |
| GloWear® 8385HGX Class 3 Hi-Gloss X-Back Jacket;XL Orange | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;2XL Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;3XL Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;4XL Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;5XL Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;L Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;M Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;S Lime | |
| GloWear® 8385X Class 4-in-1 X-Back Jacket;XL Lime | |
| Grappler®; Fully coated, 14"" gauntlet; Size 10 | |
| R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to... | |
| Red Steer 27010KS LG BIG RED 22 OZ. DOUBLE PALM CHORE - LG | |
| Red Steer 28000KS LG GOLD CHORE DOUBLE PALM K/S - LG | |
| Red Steer 28010 LG GOLD CHORE DOUBLE PALM MENS - LG | |
| Red Steer 28050 18 Oz, Green Cotton Chore, Green K/W - LG | |
| Tan Rubber; Embossed, 21 mil, 11"", rolled beaded cuff; Size 10 | |
| Tan Rubber; Embossed, 21 mil, 11"", rolled beaded cuff; Size 8-8.5 | |
| Tan Rubber; Embossed, 21 mil, 11"", rolled beaded cuff; Size 9-9.5 | |
| The Ansell ActivArmr cut-resistant glove is packaged 12 pair per case, 6 cases per master and comes in black/blue. When selecting a coated or partially coated product, be sure to... | |
| The Ansell Atmorknit cut-resistant glove is packaged 6 pair per case, comes in blue/gray and meets ANSI Abrasion Level 3 standards. When selecting a coated or partially coated item, be... | |
| The Ansell Atmorknit cut-resistant glove is packaged 6 pair per case, comes in blue/gray and meets ANSI Abrasion Level 3 standards. When selecting a coated or partially coated part, be... | |
| The Ansell Atmorknit cut-resistant glove is packaged 6 pair per case, comes in blue/gray and meets ANSI Abrasion Level 3 standards. When selecting a coated or partially coated product, be... | |
| The Ansell cut-resistant glove is packaged 12 pair per case, 6 cases per master and comes in black/blue. When selecting a coated or partially coated item, be sure to get... | |
| The Ansell Hyflex cut & puncture resistant glove is packaged 144 pair per case and comes in gray. When selecting a coated or partially coated product, be sure to get... | |
| The Ansell Hyflex cut & puncture-resistant glove is packaged 144 pair per case and comes in gray. When selecting a coated or partially coated product, be sure to get the... | |
| The Ansell Hyflex cut & puncture-resistant glove is packaged 144 pair per case and comes in gray. When selecting a coated or partially coated SKU, be sure to get the... | |
| The Ansell Hyflex cut-resistant cape sleeves only is made of nylon and comes in yellow. Proper sizing is important when buying this product. The size for this product is Universal. | |
| The Ansell Hyflex cut-resistant glove comes in black/green and meets CFIA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular... | |
| The Ansell Hyflex cut-resistant glove is packaged 12 pair per bag, 12 bags per case, comes in orange/yellow and meets EN 388 4442 standards. R.S. Hughes sells a large variety... | |
| The Ansell Hyflex mechanic's glove is packaged 12 pair per polybag, 12 polybags per carton, comes in black and meets CE standards. R.S. Hughes sells a large variety of gloves... | |
| The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per case, comes in black/white and meets ANSI Abrasion Level 5, ANSI Cut Level... | |
| The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per case, comes in blue and meets ANSI Abrasion Level 4, ANSI Cut Level... | |
| The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per case, comes in blue/white and meets EN 388 3131 standards. R.S. Hughes sells... | |
| The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per case, comes in gray and meets ANSI Abrasion Level 5, ANSI Cut Level... | |
| The Ansell Hyflex work & general purpose glove is packaged 12 pair per bag, 12 bags per case, comes in white and meets ANSI Abrasion Level 3, EN 388 3131... | |
| The Ansell Metalist cut-resistant glove is packaged 12 pair per bag, 6 bags per case, comes in brown and meets ANSI Abrasion Level 3, EN 388 4221 standards. R.S. Hughes... | |
| The Ansell Metalist cut-resistant glove is packaged 12 pair per bag, 6 bags per case, comes in yellow and meets ANSI Abrasion Level 3 standards. R.S. Hughes sells a large... | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this item. The size for this product is Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this part. The size for this product is Large. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this part. The size for this product is Medium. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this part. The size for this product is XL. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this product. The size for this product is Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this product. The size for this product is X-Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this SKU. The size for this product is Large. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this SKU. The size for this product is Medium. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in gray. Proper sizing is important when buying this SKU. The size for this product is X-Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in white. Proper sizing is important when buying this item. The size for this product is Large. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in white. Proper sizing is important when buying this item. The size for this product is Medium. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in white. Proper sizing is important when buying this part. The size for this product is X-Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in white. Proper sizing is important when buying this product. The size for this product is Small. | |
| The Ansell Polar Bear cut-resistant glove is packaged 12 per case and comes in white. Proper sizing is important when buying this SKU. The size for this product is XL. | |
| The Ansell Polar Bear cut-resistant glove is packaged 6 pairs per case, each glove sold separately and comes in gray. Proper sizing is important when buying this product. The size... | |
| The Ansell Polar Bear cut-resistant glove is packaged 6 pairs per case, each glove sold separately, comes in gray and meets EN 388 4540 standards. Proper sizing is important when... | |
| The Ansell Powerflex mechanic's glove is packaged 12 pair per polybag, 12 polybags per carton, comes in black and meets CE, CFIA standards. When selecting a coated or partially coated... | |
| The Ansell Powerflex mechanic's glove is packaged 12 pair per polybag, 12 polybags per carton, comes in brown and meets CE, CFIA standards. When selecting a coated or partially coated... | |
| The Ansell Powerflex mechanic's glove is packaged 12 pair per polybag, 12 polybags per carton, comes in yellow and meets CE, CFIA standards. When selecting a coated or partially coated... | |
| The Ansell Teddy Bear cut-resistant glove is packaged 12 per case and comes in black. Proper sizing is important when buying this item. The size for this product is 10. | |
| The Ansell Teddy Bear cut-resistant glove is packaged 12 per case and comes in black. Proper sizing is important when buying this item. The size for this product is 9. | |
| The Ansell Teddy Bear cut-resistant glove is packaged 12 per case and comes in black. Proper sizing is important when buying this part. The size for this product is 7. | |
| The Ansell Teddy Bear cut-resistant glove is packaged 12 per case and comes in black. Proper sizing is important when buying this product. The size for this product is 8. | |
| The Ansell The Bull cut-resistant glove is packaged 12 pair per bag, 6 bags per case, comes in yellow/white and meets ANSI Abrasion Level 4, EN 388 4344 standards. Proper... | |
| The Ansell The Duke work & general purpose glove is packaged 72 pair per carton and comes in black. Proper sizing is important when buying this product. The size for... | |
| The Ansell The Duke work & general purpose glove is packaged 72 pair per carton and comes in brown. Proper sizing is important when buying this SKU. The size for... | |
| The Ansell The Duke work & general purpose glove is packaged 72 pair per carton and comes in red. Proper sizing is important when buying this product. The size for... | |
| The Ansell Vantage cut-resistant glove comes in black. Proper sizing is important when buying this item. The size for this product is 9. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in black. Proper sizing is important when buying this part. The size for this product is 8. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in black. Proper sizing is important when buying this SKU. The size for this product is 10. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in black. Proper sizing is important when buying this SKU. The size for this product is 7. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in yellow. Proper sizing is important when buying this part. The size for this product is 7. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in yellow. Proper sizing is important when buying this product. The size for this product is 8. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in yellow. Proper sizing is important when buying this product. The size for this product is 9. Cut resistance is an extremely important part... | |
| The Ansell Vantage cut-resistant glove comes in yellow. Proper sizing is important when buying this SKU. The size for this product is 10. Cut resistance is an extremely important part... | |
| The Ansell Vantaghe cut-resistant glove is packaged 12 pair per bag, 3 bags per case, comes in green/white and meets EN 388 4443 standards. Proper sizing is important when buying... | |
| The Ansell Vantaghe cut-resistant glove is packaged 12 pair per bag, 6 bags per case, comes in green and meets ANSI Abrasion Level 2 standards. Proper sizing is important when... | |
| The Chicago Protective Apparel cut-resistant chaps are made of cordura/kevlar and are packaged 1 pair per case. Proper sizing is important when buying this item. The size for this product... | |
| The Chicago Protective Apparel cut-resistant chaps are made of cordura/kevlar and are packaged 1 pair per case. Proper sizing is important when buying this part. The size for this product... | |
| The Chicago Protective Apparel cut-resistant chaps are made of cordura/kevlar and are packaged 1 pair per case. Proper sizing is important when buying this product. The size for this product... | |
| The Chicago Protective Apparel cut-resistant chaps are made of cordura/kevlar and are packaged 1 pair per case. Proper sizing is important when buying this SKU. The size for this product... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility lime and meets ANSI Class 3 standards. Proper sizing is important when buying this part. The size for this product is... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility lime and meets ANSI Class 3 standards. Proper sizing is important when buying this product. The size for this product is... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility lime and meets ANSI Class 3 standards. Proper sizing is important when buying this SKU. The size for this product is... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this item. The size for this product is... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this product. The size for this product is... | |
| The Ergodyne Glowear cold condition jacket comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this SKU. The size for this product is... | |
| The Ergodyne Glowear general purpose work jacket is made of polyester (shell)/polyurethane (coating), comes in high-visibility lime and meets ANSI Class 3 standards. Proper sizing is important when buying this... | |
| The Ergodyne Glowear general purpose work jacket is made of polyester (shell)/polyurethane (coating), comes in high-visibility orange and meets ANSI Class 3 standards. Proper sizing is important when buying this... | |
| The Ergodyne Glowear general purpose work jacket is made of polyester, is packaged 10 per case, comes in high-visibility lime and meets ANSI Class 3 standards. Proper sizing is important... | |
| The Ergodyne GloWear general purpose work jacket is made of polyurethane on oxford, comes in lime/black and meets ANSI Class 3 standards. Proper sizing is important when buying this item. | |
| The Ergodyne GloWear general purpose work jacket is made of polyurethane on oxford, comes in lime/black and meets ANSI Class 3 standards. Proper sizing is important when buying this part. | |
| The Ergodyne GloWear general purpose work jacket is made of polyurethane on oxford, comes in lime/black and meets ANSI Class 3 standards. Proper sizing is important when buying this product. | |
| The Ergodyne GloWear general purpose work jacket is made of polyurethane on oxford, comes in lime/black and meets ANSI Class 3 standards. Proper sizing is important when buying this SKU. | |
| The Ergodyne Glowear high-visibility & reflective pant is made of polyurethane on polyester, comes in high-visibility lime and meets ANSI Class E standards. Proper sizing is important when buying this... | |
| The Ergodyne Glowear high-visibility & reflective pant is made of polyurethane on polyester, comes in high-visibility orange and meets ANSI Class E standards. Proper sizing is important when buying this... | |
| The Ergodyne Glowear high-visibility & reflective vest is made of polyester and comes in high-visibility lime. This item comes with the following: Vertical Reflective Stripes. | |
| The Ergodyne Glowear high-visibility & reflective vest is made of polyester and comes in high-visibility orange. This product comes with the following: Vertical Reflective Stripes. | |
| The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 2 standards. Proper sizing is important when buying this part. The... | |
| The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 2 standards. Proper sizing is important when buying this product. The... | |
| The Ergodyne Glowear high-visibility & reflective vest is made of polyester, comes in high-visibility orange and meets ANSI Class 2 standards. Proper sizing is important when buying this SKU. The... | |
| The Ergodyne Glowear neck shade/shield is made of polyester, is packaged 6 per pack, comes in high-visibility lime and is for use with Hard Hat. Proper sizing is important when... | |
| The Ergodyne Glowear neck shade/shield is made of polyester, is packaged 6 per pack, comes in high-visibility orange and is for use with Hard Hat. Proper sizing is important when... | |
|
Ergodyne Glowear 8915 High-Visibility Lime Large Polyester Rain Pants - 720476-24424 -- 720476-24424
|
The Ergodyne Glowear rain pant is made of polyester, is packaged 6 per case, comes in high-visibility lime and meets ANSI Class 2, ANSI Class E standards. Proper sizing is... |
|
Ergodyne Glowear 8915 High-Visibility Orange 2XL Polyester Rain Pants - 720476-24416 -- 720476-24416
Ergodyne Glowear 8915 High-Visibility Orange 3XL Polyester Rain Pants - 720476-24417 -- 720476-24417
Ergodyne Glowear 8915 High-Visibility Orange 4XL Polyester Rain Pants - 720476-24418 -- 720476-24418
|
The Ergodyne Glowear rain pant is made of polyester, is packaged 6 per case, comes in high-visibility orange and meets ANSI Class 2, ANSI Class E standards. Proper sizing is... |
| The Global Glove cold condition glove comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made... | |
| The Global Glove cold condition glove is packaged 72 per pack, 6 per carton and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Global Glove cold condition glove is packaged 72 per pack, 6 per carton and comes in blue/white/yellow. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Global Glove cold condition glove is packaged 72 per pack, 6 per carton and comes in gray/white. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Global Glove cold condition glove is packaged 72 per pack, 6 per carton and comes in orange/white. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Global Glove cold condition glove is packaged 72 per pack, 6 per carton and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Global Glove Frogwear chemical-resistant glove is packaged 72 per pack, 6 carton per case and comes in green. R.S. Hughes sells a large variety of gloves designed for a... | |
| The Global Glove FrogWear work & general purpose glove is packaged 72 per inner, 6 per case and comes in green. R.S. Hughes sells a large variety of gloves designed... | |
| The Global Glove Gripster work & general purpose glove comes in blue/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular... | |
| The Global Glove Gripster work & general purpose glove is packaged 72 per inner, 6 per case and comes in blue/gray. R.S. Hughes sells a large variety of gloves designed... | |
| The Global Glove work & general purpose glove is packaged 144 per inner, 12 per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for... | |
| The Global Glove work & general purpose glove is packaged 72 per inner, 6 per case and comes in black/yellow. R.S. Hughes sells a large variety of gloves designed for... | |
| The Global Glove work & general purpose glove is packaged 72 per inner, 6 per case. R.S. Hughes sells a large variety of gloves designed for a variety of conditions... | |
| The Honeywell disposable general purpose & work coverall is made of smmms polypropylene, is packaged 5 units per bag, 20 units per case, comes in green and meets EN 1149-1,... | |
| The Honeywell Tuff-Coat work & general purpose glove is packaged 144 pair per case and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Honeywell work & general purpose glove is packaged 12 pair per inner pack, 120 pair per case and comes in gray. R.S. Hughes sells a large variety of gloves... | |
| The Honeywell work & general purpose glove is packaged 120 pair per case and comes in gray/white. R.S. Hughes sells a large variety of gloves designed for a variety of... | |
| The Honeywell work & general purpose glove is packaged 120 pair per case, comes in gray and meets ANSI Cut Level 2 standards. R.S. Hughes sells a large variety of... | |
| The Honeywell work & general purpose glove is packaged 120 pair per case, comes in white and meets ANSI Cut Level 2 standards. R.S. Hughes sells a large variety of... | |
| The Kimberly-Clark Kimtech Pure cleanroom hood comes in white. Features a clean room class rating of ISO Class 5 to ISO Class 8. | |
| The Kimberly-Clark Kimtech Pure cleanroom hood comes in white. When ordering please note that these items come packaged as non-sterile. | |
| The Kimberly-Clark Kleenguard chemical-resistant coverall is made of microforce, is packaged 30 per case, comes in white and meets NFPA 99 standards. Proper sizing is important when buying this item. | |
| The Kimberly-Clark Kleenguard chemical-resistant coverall is made of microforce, is packaged 30 per case, comes in white and meets NFPA 99 standards. Proper sizing is important when buying this part. | |
| The Kimberly-Clark Kleenguard chemical-resistant coverall is made of microforce, is packaged 30 per case, comes in white and meets NFPA 99 standards. Proper sizing is important when buying this SKU. | |
| The Kimberly-Clark Kleenguard chemical-resistant coverall is packaged 30 per case, comes in blue and meets ASTM F 1670, ASTM F 1671 standards. Proper sizing is important when buying this SKU. | |
| The Kimberly-Clark Kleenguard chemical-resistant hood is made of microporous film, is packaged 100 per case and comes in blue. Proper sizing is important when buying this part. The size for... | |
| The Kimberly-Clark Kleenguard chemical-resistant lab coat is made of microporous composite fabric and comes in blue. Proper sizing is important when buying this part. The size for this product is... | |
| The Kimberly-Clark Kleenguard chemical-resistant lab coat is made of microporous composite fabric and comes in blue. Proper sizing is important when buying this product. The size for this product is... | |
| The Kimberly-Clark Kleenguard cleanroom lab coat is made of microforce, is packaged 30 per case and comes in white. Proper sizing is important when buying this item. The size for... | |
| The Kimberly-Clark Kleenguard disposable general purpose & work coverall comes in white. Proper sizing is important when buying this part. The size for this product is 8XL. These types of... | |
| The Kimberly-Clark Kleenguard disposable general purpose & work coverall comes in white. Proper sizing is important when buying this SKU. The size for this product is 6XL. These types of... | |
| The Kimberly-Clark Kleenguard disposable general purpose & work coverall comes in white. Proper sizing is important when buying this SKU. The size for this product is 7XL. These types of... | |
| The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 25 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99... | |
| The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 30 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99... | |
| The Kimberly-Clark Kleenguard disposable general shoe cover is packaged 300 per case, comes in blue and meets ANSI/ISEA 101-1996 (R2008) standards. Proper sizing is important when buying this part. The... | |
| The Kimberly-Clark Kleenguard disposable general shoe cover is packaged 300 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), ASTM F 1670, NEPA 99 standards. Proper sizing is important... | |
| The North disposable glove is made of latex and is packaged 1 pair per unit. | |
| The North disposable glove is made of latex and is packaged 2 pair per unit. | |
| The North disposable glove is packaged 2 pair per unit. | |
| The North driver's glove is packaged 12 pair per bag, 10 bags per case, comes in tan and meets ANSI Abrasion Level 5, EN 420, OSHA 29 CFR 1915.157 standards. | |
| The North driver's glove is packaged 12 pair per bag, 10 bags per case, comes in tan and meets EN 420, OSHA 29 CFR 1915.157 standards. R.S. Hughes sells a... | |
| The PIP elbow sleeve is made of neoprene/nylon/terry cloth, is packaged 100 per case and comes in black. Proper sizing is important when buying this item. The size for this... | |
| The PIP elbow sleeve is made of neoprene/nylon/terry cloth, is packaged 100 per case and comes in black. Proper sizing is important when buying this product. The size for this... | |
| The PIP elbow sleeve is made of neoprene/nylon/terry cloth, is packaged 100 per case and comes in black. Proper sizing is important when buying this SKU. The size for this... | |
| The PIP elbow wrap is made of neoprene/nylon/terry cloth, is packaged 120 per case and comes in black. Proper sizing is important when buying this item. The size for this... | |
| The PIP elbow wrap is made of neoprene/nylon/terry cloth, is packaged 120 per case and comes in black. Proper sizing is important when buying this part. The size for this... | |
| The PIP face shield headgear is made of polypropylene, is packaged 40 per case, comes in blue, meets ANSI Z87.1, CSA Z94.3 standards and is for use with Face Shield. | |
| The QRP Qualatex finger cot is made of latex, is packaged 1440 per polybag and comes in white. Proper sizing is important when buying this item. The size for this... | |
| The QRP Qualatex finger cot is made of latex, is packaged 1440 per polybag and comes in white. Proper sizing is important when buying this part. The size for this... | |
| The Red Steer hot mill glove is packaged 12 units per case and comes in white. Proper sizing is important when buying this item. The size for this product is... | |
| The Red Steer work & general purpose glove is packaged 12 per case and comes in brown. R.S. Hughes sells a large variety of gloves designed for a variety of... | |
| The Red Steer work & general purpose glove is packaged 12 per case and comes in gray. R.S. Hughes sells a large variety of gloves designed for a variety of... | |
| The Red Steer work & general purpose glove is packaged 12 per case and comes in yellow. R.S. Hughes sells a large variety of gloves designed for a variety of... | |
| The Red Steer work & general purpose glove is packaged 12 per case. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This... | |
| The Red Steer Zoohands driver's glove is packaged 12 per case and comes in brown. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and... | |
| The Red Steer Zoohands work & general purpose glove is packaged 12 per case and comes in brown. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Red Steer Zoohands work & general purpose glove is packaged 12 per case and comes in green. R.S. Hughes sells a large variety of gloves designed for a variety... | |
| The Red Steer Zoohands work & general purpose glove is packaged 12 per case. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. | |
| The Servus Foot Form insole is packaged 90 pair per case, comes in gray, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with... | |
| The Servus insole is made of breathe-o-prene, is packaged 1 pair, comes in black and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this... | |
| The Servus insole is made of felt, is packaged 100 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for... | |
| The Servus insole is made of steel, is packaged 1 pair per bag, 50 pair per case, comes in tan and is for use with Over-The-Foot Boot. Proper sizing is... | |
| The Servus liner is made of acrylic/cotton, is packaged 24 pair per case, comes in blue, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for... | |
| The Servus liner is packaged 25 pair per case, comes in tan, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Non-Insulated Knee... | |
| The Tillman welding glove is packaged 1 pair and comes in white/gold. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular... | |
| The Tillman welding glove is packaged 1 pair, 6 pairs per bag, 72 pairs per case and comes in white/gold. R.S. Hughes sells a large variety of gloves designed for... | |
| The Tillman welding glove is packaged 1 pair, 6 pairs per bag, 72 pairs per case and comes in white/orange. R.S. Hughes sells a large variety of gloves designed for... |
| << Prev | Next >> |