Ansell Ltd. Ansell Powerflex 80-600 Brown 9 Rubber Cut-Resistant Gloves - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 255 mm Length - 076490-29043 298032

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 255 mm length. The Ansell Powerflex cut-resistant glove is packaged 12 pair per polybag, 6 polybags per carton, comes in brown and meets EN 388 2544 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Flame-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 255 mm length. The Ansell Powerflex cut-resistant glove is packaged 12 pair per polybag, 6 polybags per carton, comes in brown and meets EN 388 2544 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Flame-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 5.

Suppliers

Company
Product
Description
Supplier Links
Ansell Powerflex 80-600 Brown 9 Rubber Cut-Resistant Gloves - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 255 mm Length - 076490-29043 - 076490-29043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Ansell Powerflex 80-600 Brown 9 Rubber Cut-Resistant Gloves - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 255 mm Length - 076490-29043
076490-29043
Ansell Powerflex 80-600 Brown 9 Rubber Cut-Resistant Gloves - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 255 mm Length - 076490-29043 076490-29043
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 255 mm length. The Ansell Powerflex cut-resistant glove is packaged 12 pair per polybag, 6 polybags per carton, comes in brown and meets EN 388 2544 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Flame-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 255 mm length. The Ansell Powerflex cut-resistant glove is packaged 12 pair per polybag, 6 polybags per carton, comes in brown and meets EN 388 2544 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is 9. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Flame-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 076490-29043
Product Name Ansell Powerflex 80-600 Brown 9 Rubber Cut-Resistant Gloves - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 255 mm Length - 076490-29043
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details