QRP, Inc. QRP PolyTuff 25G Large Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G LG 25G

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this part. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this part. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
QRP PolyTuff 25G Large Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G LG - 25G LG - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP PolyTuff 25G Large Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G LG
25G LG
QRP PolyTuff 25G Large Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G LG 25G LG
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this part. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this part. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now
QRP PolyTuff 25G Medium Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G MD - 25G MD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP PolyTuff 25G Medium Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G MD
25G MD
QRP PolyTuff 25G Medium Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G MD 25G MD
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this SKU. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now
QRP PolyTuff 25G Small Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G SM - 25G SM - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
QRP PolyTuff 25G Small Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G SM
25G SM
QRP PolyTuff 25G Small Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G SM 25G SM
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this item. The size for this product is Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The QRP PolyTuff reusable cleanroom glove is made of polyurethane and is packaged 5 pair per bag. Proper sizing is important when buying this item. The size for this product is Small. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Solvent-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 25G LG
Product Name QRP PolyTuff 25G Large Polyurethane Reusable Cleanroom Gloves - ISO Class 5 Rating - 12 in Length - 25G LG
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyurethane; Polyurethane
View Details
Andax Industries ChemMAX 1 C70150 Coverall - X-Large - C-70150-SS-Y-XL - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
Material Polyethylene
View Details