R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 245 mm length. The Ansell Powerflex cut-resistant glove is packaged 12 pair per polybag, 6 polybags per carton, comes in yellow and meets EN 388 2544 standards. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this item is 8. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Flame-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant glove. This item comes with cut resistance level of ANSI 2, EN 388 5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 076490-29036 |
| Product Name | Ansell Powerflex 80-600 Yellow 8 Rubber Cut-Resistant Glove - ANSI 2, EN 388 5 Cut Resistance - Latex Palm & Fingers Coating - 245 mm Length - 076490-29036 |
| Clothing Type | Gloves |