Penn-Union Corp. Individual Cable Tubing PSC386

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSC386 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSC386
Individual Cable Tubing PSC386
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 3/8 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 6 INCH
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 3/8 INCH CABLE SIZE
  • 0.025 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 95 DEG C SHRINK TEMPERATURE
  • PSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSC386
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - NPFC-R-G38-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details