Penn-Union Corp. Individual Cable Tubing PSC346

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSC346 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSC346
Individual Cable Tubing PSC346
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 6 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 3/4 INCH CABLE SIZE
  • 0.03 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 95 DEG C SHRINK TEMPERATURE
  • PSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSC346
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details