Penn-Union Corp. Individual Cable Tubing PSHA169FR48

Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSHA169FR48 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSHA169FR48
Individual Cable Tubing PSHA169FR48
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 48 INCH
  • 1.69 INCH MIN. EXPANDED DIAMETER
  • 0.47 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 350 MCM CABLE SIZE
  • UL 486-D APPROVAL
  • 1000 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • PSHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSHA169FR48
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details