Penn-Union Corp. Individual Cable Tubing PSHA200FR12

Description
HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSHA200FR12 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSHA200FR12
Individual Cable Tubing PSHA200FR12
HEAT TYPE POLYOLEFIN MATERIAL 12 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 12 INCH
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.62 INCH MAX. RECOVERED DIAMETER
  • 250 TO 500 MCM CABLE SIZE
  • UL 486-D APPROVAL
  • 1000 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • PSHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSHA200FR12
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 1889456 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details