HEAT TYPE
FLEXIBLE POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
1 INCH MIN. EXPANDED DIAMETER
0.5 INCH MAX. RECOVERED DIAMETER
1 INCH CABLE SIZE
UL 224, CSA APPROVAL
600 V VOLTAGE RATING
0.035 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
70 DEG C SHRINK TEMPERATURE
PSBT MODEL
Penn-Union Corp.
Done
Datasheet
Description
HEAT TYPE
FLEXIBLE POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
1 INCH MIN. EXPANDED DIAMETER
0.5 INCH MAX. RECOVERED DIAMETER
1 INCH CABLE SIZE
UL 224, CSA APPROVAL
600 V VOLTAGE RATING
0.035 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
70 DEG C SHRINK TEMPERATURE
PSBT MODEL
HEAT TYPE
FLEXIBLE POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
1 INCH MIN. EXPANDED DIAMETER
0.5 INCH MAX. RECOVERED DIAMETER
1 INCH CABLE SIZE
UL 224, CSA APPROVAL
600 V VOLTAGE RATING
0.035 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
70 DEG C SHRINK TEMPERATURE
PSBT MODEL