Penn-Union Corp. Individual Cable Tubing PSHA200FR48

Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSHA200FR48 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSHA200FR48
Individual Cable Tubing PSHA200FR48
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 48 INCH
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.62 INCH MAX. RECOVERED DIAMETER
  • 250 TO 500 MCM CABLE SIZE
  • UL 486-D APPROVAL
  • 1000 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • PSHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSHA200FR48
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details