Penn-Union Corp. Individual Cable Tubing PSHA169FR9

Description
HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSHA169FR9 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSHA169FR9
Individual Cable Tubing PSHA169FR9
HEAT TYPE POLYOLEFIN MATERIAL 9 INCH 1.69 INCH MIN. EXPANDED DIAMETER 0.47 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 350 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 9 INCH
  • 1.69 INCH MIN. EXPANDED DIAMETER
  • 0.47 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 350 MCM CABLE SIZE
  • UL 486-D APPROVAL
  • 1000 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • PSHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSHA169FR9
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Sleeves - 1861672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details