Penn-Union Corp. Individual Cable Tubing PSC1848

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSC1848 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSC1848
Individual Cable Tubing PSC1848
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 1/8 INCH CABLE SIZE 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 48 INCH
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.062 INCH MAX. RECOVERED DIAMETER
  • 1/8 INCH CABLE SIZE
  • 0.02 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 95 DEG C SHRINK TEMPERATURE
  • PSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSC1848
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details