Penn-Union Corp. Individual Cable Tubing PSBT34FR48

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSBT34FR48 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSBT34FR48
Individual Cable Tubing PSBT34FR48
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 48 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 3/4 INCH CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • PSBT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSBT34FR48
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Sleeves - 1797020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details