Penn-Union Corp. Individual Cable Tubing PSC10048

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSC10048 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSC10048
Individual Cable Tubing PSC10048
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 1 INCH CABLE SIZE 0.035 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 48 INCH
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 1 INCH CABLE SIZE
  • 0.035 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 95 DEG C SHRINK TEMPERATURE
  • PSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSC10048
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Heat Shrink Tubing - 2345915 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details