Penn-Union Corp. Individual Cable Tubing PSBT12FR48

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSBT12FR48 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSBT12FR48
Individual Cable Tubing PSBT12FR48
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 48 INCH
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.25 INCH MAX. RECOVERED DIAMETER
  • 1/2 INCH CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • PSBT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSBT12FR48
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details