Penn-Union Corp. Individual Cable Tubing PSC3448

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSC3448 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSC3448
Individual Cable Tubing PSC3448
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 3/4 INCH CABLE SIZE 0.03 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • CLEAR COLOR
  • 48 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 3/4 INCH CABLE SIZE
  • 0.03 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 95 DEG C SHRINK TEMPERATURE
  • PSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSC3448
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details