Penn-Union Corp. Individual Cable Tubing PSBT112FR6

Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet
Description
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSBT112FR6 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSBT112FR6
Individual Cable Tubing PSBT112FR6
HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE PSBT MODEL
  • HEAT TYPE
  • FLEXIBLE POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 6 INCH
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 1-1/2 INCH CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • PSBT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSBT112FR6
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details