Penn-Union Corp. Individual Cable Tubing PSHA51FR48

Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - PSHA51FR48 - Penn-Union Corp.
Edinboro, PA, USA
Individual Cable Tubing
PSHA51FR48
Individual Cable Tubing PSHA51FR48
HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 0.51 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 8 AWG CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 48 INCH
  • 0.51 INCH MIN. EXPANDED DIAMETER
  • 0.15 INCH MAX. RECOVERED DIAMETER
  • 14 TO 8 AWG CABLE SIZE
  • UL 486-D APPROVAL
  • 1000 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • PSHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Protective Sleeving
Product Number PSHA51FR48
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details