Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 6 mm ... 7 mm , color: black
PHOENIX CONTACT USA | |
---|---|
Product Category | Protective Sleeving |
Product Name | Cable sleeve - CES-SRG-BK-7 - 0801627 |
Sleeving | Wrap Around Sleeving |