PHOENIX CONTACT USA Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| End sleeves, transition sleeves, from hose to cable | |
| Shrink sleeve, Roll, black, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:... | |
| Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: max. 30 mm | |
| Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: max. 30 mm | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:... | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 2.1 -... | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 3.2 -... | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, lettering field size: 60 x... | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2: without print, perforated, mounting type: slide on, lettering field size: 20 x 16 mm | |
| Shrink sleeve, Roll, white, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2, THERMOMARK ROLL X1: without print, perforated, mounting type: slide on, lettering field size: 30 x 16... | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: 30 x 10 mm | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: max. 30 mm | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: 30 x 16 mm | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: 60 x 16 mm | |
| Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: max. 30 mm | |
| Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:... | |
| Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 2.1 -... | |
| Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 3.2 -... | |
| Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, lettering field size: 60 x... | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: 30 x 10 mm | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: 60 x 10 mm | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 2.1 - 6.4 mm, lettering field size: max. 30 mm | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: 30 x 16 mm | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: 60 x 16 mm | |
| Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 3.2 - 9.5 mm, lettering field size: max. 30 mm | |
| Shrink tube for THERMOMARK W1 on a roll, 1 roll = 25 m |
| << Prev |