DIGITAL FLOW METER, 33SLM, 1.1BAR, 5V; Flow Rate Min:-33l/min; Flow Rate Max:33l/min; Pressure Max:1.1bar; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Accuracy %:3%; Port Size:15mm; Product Range:SFM3400 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 76AH1818 |
| Product Name | Digital Flow Meter, 33Slm, 1.1Bar, 5V; Flow Rate Min Sensirion |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 15.95 psi (11.23 m H2O) |