Sensirion Versatile Mass Flow Meter for Several Applications SFM5400

Description
The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made of metal and highly configurable. It is available with a variety of fluidic connections and various interfaces and measures maximum flow rates between 50 sccm and 200 slm. The sensor signal is directly converted into a digital, completely calibrated and temperature-compensa ted signal on the chip. Multiple gas calibrations can be stored on a single device. Additionally, the flow meter can check whether the activated gas calibration matches the actual gas present. The SFM5400's versatility makes it the ideal solution for industrial and medical applications. The outstanding performance of the SFM5400 mass flow meter is based on the innovative CMOSens® Technology, which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass flow meter is the valve-free version of the SFC5400 mass flow controller. The SFC5400 mass flow controller has the same performance characteristics as the mass flow meter and is used in similar applications, and the two products can be ideally combined.
Datasheet
Description
The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made of metal and highly configurable. It is available with a variety of fluidic connections and various interfaces and measures maximum flow rates between 50 sccm and 200 slm. The sensor signal is directly converted into a digital, completely calibrated and temperature-compensa ted signal on the chip. Multiple gas calibrations can be stored on a single device. Additionally, the flow meter can check whether the activated gas calibration matches the actual gas present. The SFM5400's versatility makes it the ideal solution for industrial and medical applications. The outstanding performance of the SFM5400 mass flow meter is based on the innovative CMOSens® Technology, which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass flow meter is the valve-free version of the SFC5400 mass flow controller. The SFC5400 mass flow controller has the same performance characteristics as the mass flow meter and is used in similar applications, and the two products can be ideally combined.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Mass Flow Meter for Several Applications - SFM5400 - Sensirion
Stäfa, Switzerland
Versatile Mass Flow Meter for Several Applications
SFM5400
Versatile Mass Flow Meter for Several Applications SFM5400
The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made of metal and highly configurable. It is available with a variety of fluidic connections and various interfaces and measures maximum flow rates between 50 sccm and 200 slm. The sensor signal is directly converted into a digital, completely calibrated and temperature-compensa ted signal on the chip. Multiple gas calibrations can be stored on a single device. Additionally, the flow meter can check whether the activated gas calibration matches the actual gas present. The SFM5400's versatility makes it the ideal solution for industrial and medical applications. The outstanding performance of the SFM5400 mass flow meter is based on the innovative CMOSens® Technology, which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass flow meter is the valve-free version of the SFC5400 mass flow controller. The SFC5400 mass flow controller has the same performance characteristics as the mass flow meter and is used in similar applications, and the two products can be ideally combined.

The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made of metal and highly configurable. It is available with a variety of fluidic connections and various interfaces and measures maximum flow rates between 50 sccm and 200 slm. The sensor signal is directly converted into a digital, completely calibrated and temperature-compensated signal on the chip. Multiple gas calibrations can be stored on a single device. Additionally, the flow meter can check whether the activated gas calibration matches the actual gas present. The SFM5400's versatility makes it the ideal solution for industrial and medical applications.

The outstanding performance of the SFM5400 mass flow meter is based on the innovative CMOSens® Technology, which integrates the high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter.

The SFM5400 mass flow meter is the valve-free version of the SFC5400 mass flow controller. The SFC5400 mass flow controller has the same performance characteristics as the mass flow meter and is used in similar applications, and the two products can be ideally combined.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Flow Meters
Product Number SFM5400
Product Name Versatile Mass Flow Meter for Several Applications
Meter Technology Thermal
Meter Type Mass Flow Meter
Product Standards RoHS; WEEE Compliant
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247018 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.25 inch (31.75 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details