Sensirion Digi Mass Flow Meter, Air, 20L/min, 6Bar; Flow Rate Min Sensirion SFM4100-AIR DOWNMOUNT

Description
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series RoHS Compliant: Yes
Datasheet
Description
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digi Mass Flow Meter, Air, 20L/min, 6Bar; Flow Rate Min Sensirion - 21AH4639 - Newark, An Avnet Company
Chicago, IL, United States
Digi Mass Flow Meter, Air, 20L/min, 6Bar; Flow Rate Min Sensirion
21AH4639
Digi Mass Flow Meter, Air, 20L/min, 6Bar; Flow Rate Min Sensirion 21AH4639
DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series RoHS Compliant: Yes

DIGI MASS FLOW METER, AIR, 20L/MIN, 6BAR; Flow Rate Min:0l/min; Flow Rate Max:20l/min; Pressure Max:6bar; Supply Voltage DC Min:3.5V; Supply Voltage DC Max:9V; Accuracy %:0.15%; Port Size:-; Product Range:CMOSens SFM4100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 21AH4639
Product Name Digi Mass Flow Meter, Air, 20L/min, 6Bar; Flow Rate Min Sensirion
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801894 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 3610256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details