Sensirion Media Isolated Microfluidic Flow Meter SLI

Description
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. The short response time and high precision of the SLI liquid flow meter allow accurate monitoring of highly dynamic processes such as fast dosing operations. As with all other Sensirion liquid flow meters, this reliable device works without any moving parts, measuring through the wall of a straight flow path. Ultimate media compatibility of all wetted parts is ensured by the exclusive use of highly inert materials (glass, PEEK and flouropolymer sealing). The robust IP65 protected housing in a compact form makes the SLI flow meter the first choice for the measurement of low flow rates from single-digit microliters to several milliliters per minute in demanding applications in the life sciences and industrial automation. The SLI liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.
Datasheet
Description
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. The short response time and high precision of the SLI liquid flow meter allow accurate monitoring of highly dynamic processes such as fast dosing operations. As with all other Sensirion liquid flow meters, this reliable device works without any moving parts, measuring through the wall of a straight flow path. Ultimate media compatibility of all wetted parts is ensured by the exclusive use of highly inert materials (glass, PEEK and flouropolymer sealing). The robust IP65 protected housing in a compact form makes the SLI flow meter the first choice for the measurement of low flow rates from single-digit microliters to several milliliters per minute in demanding applications in the life sciences and industrial automation. The SLI liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Microfluidic Flow Meter - SLI - Sensirion
Stäfa, Switzerland
Media Isolated Microfluidic Flow Meter
SLI
Media Isolated Microfluidic Flow Meter SLI
Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. The short response time and high precision of the SLI liquid flow meter allow accurate monitoring of highly dynamic processes such as fast dosing operations. As with all other Sensirion liquid flow meters, this reliable device works without any moving parts, measuring through the wall of a straight flow path. Ultimate media compatibility of all wetted parts is ensured by the exclusive use of highly inert materials (glass, PEEK and flouropolymer sealing). The robust IP65 protected housing in a compact form makes the SLI flow meter the first choice for the measurement of low flow rates from single-digit microliters to several milliliters per minute in demanding applications in the life sciences and industrial automation. The SLI liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment: The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications. The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments. The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.

Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow meter to be combined with several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system.

The short response time and high precision of the SLI liquid flow meter allow accurate monitoring of highly dynamic processes such as fast dosing operations. As with all other Sensirion liquid flow meters, this reliable device works without any moving parts, measuring through the wall of a straight flow path. Ultimate media compatibility of all wetted parts is ensured by the exclusive use of highly inert materials (glass, PEEK and flouropolymer sealing). The robust IP65 protected housing in a compact form makes the SLI flow meter the first choice for the measurement of low flow rates from single-digit microliters to several milliliters per minute in demanding applications in the life sciences and industrial automation.

The SLI liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for almost any environment:

  • The SCC1-USB sensor cable provides a plug-and-play connection to a PC for operation with Sensirion’s viewer software or user-built programs for laboratory and desktop applications.
  • The SCC1-RS485 sensor cable featuring a stable RS485 interface and including advanced functionality such as dispense volume totalizer, automatic dispense detection, and data buffer for asynchronous read-out is designed for demanding industrial automation environments.
  • The SCC1-Analog sensor cable allows simple and quick readings or integration into generic controller systems without programming. In addition to a 0-10 V analog voltage output, the cable provides a configurable digital (high/low) output that can be programmed to act as a flow switch or pulse output.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Liquid Flow Meters
Product Number SLI
Product Name Media Isolated Microfluidic Flow Meter
Meter Technology Thermal
Product Standards RoHS; WEEE Compliant
Operating Temperature 50 to 122 F (10 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details