Sensirion Digital Mass Flow Meter For Medical Applications SFM3200

Description
The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements. The SFM3200 mass flow meter is characterized by its wide dynamic measurement range of up to 250 slm, as well as its measurement accuracy at low flows. The special design of the flow channel results in a very low pressure drop through the flow body of the sensor, which makes it extremely suitable for medical ventilation and other respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated. The outstanding performance of the SFM3200 sensor is based on Sensirion's patented CMOSens® Technology. The technology allows the integration of the sensor element and the analysis electronics on a single, tiny CMOS silicon chip. The result is a highly stable and precise system for demanding and cost-sensitive applications.
Datasheet
Description
The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements. The SFM3200 mass flow meter is characterized by its wide dynamic measurement range of up to 250 slm, as well as its measurement accuracy at low flows. The special design of the flow channel results in a very low pressure drop through the flow body of the sensor, which makes it extremely suitable for medical ventilation and other respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated. The outstanding performance of the SFM3200 sensor is based on Sensirion's patented CMOSens® Technology. The technology allows the integration of the sensor element and the analysis electronics on a single, tiny CMOS silicon chip. The result is a highly stable and precise system for demanding and cost-sensitive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Meter For Medical Applications - SFM3200 - Sensirion
Stäfa, Switzerland
Digital Mass Flow Meter For Medical Applications
SFM3200
Digital Mass Flow Meter For Medical Applications SFM3200
The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements. The SFM3200 mass flow meter is characterized by its wide dynamic measurement range of up to 250 slm, as well as its measurement accuracy at low flows. The special design of the flow channel results in a very low pressure drop through the flow body of the sensor, which makes it extremely suitable for medical ventilation and other respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated. The outstanding performance of the SFM3200 sensor is based on Sensirion's patented CMOSens® Technology. The technology allows the integration of the sensor element and the analysis electronics on a single, tiny CMOS silicon chip. The result is a highly stable and precise system for demanding and cost-sensitive applications.

The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making it reusable and suitable for expiratory flow measurements.

The SFM3200 mass flow meter is characterized by its wide dynamic measurement range of up to 250 slm, as well as its measurement accuracy at low flows. The special design of the flow channel results in a very low pressure drop through the flow body of the sensor, which makes it extremely suitable for medical ventilation and other respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated.

The outstanding performance of the SFM3200 sensor is based on Sensirion's patented CMOSens® Technology. The technology allows the integration of the sensor element and the analysis electronics on a single, tiny CMOS silicon chip. The result is a highly stable and precise system for demanding and cost-sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Flow Meters
Product Number SFM3200
Product Name Digital Mass Flow Meter For Medical Applications
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ISO
Product Standards RoHS
Operating Temperature 50 to 122 F (10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator
View Details
Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details