Sensirion Liquid Flow Meter, 4.8Lph, 12V; Flow Rate Min Sensirion LG16-2000HC-D

Description
LIQUID FLOW METER, 4.8LPH, 12V; Flow Rate Min:-; Flow Rate Max:4.8l/h; Pressure Max:-; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.5%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW METER, 4.8LPH, 12V; Flow Rate Min:-; Flow Rate Max:4.8l/h; Pressure Max:-; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.5%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Meter, 4.8Lph, 12V; Flow Rate Min Sensirion - 51AH9826 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Meter, 4.8Lph, 12V; Flow Rate Min Sensirion
51AH9826
Liquid Flow Meter, 4.8Lph, 12V; Flow Rate Min Sensirion 51AH9826
LIQUID FLOW METER, 4.8LPH, 12V; Flow Rate Min:-; Flow Rate Max:4.8l/h; Pressure Max:-; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.5%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes

LIQUID FLOW METER, 4.8LPH, 12V; Flow Rate Min:-; Flow Rate Max:4.8l/h; Pressure Max:-; Supply Voltage DC Min:4V; Supply Voltage DC Max:12V; Accuracy %:0.5%; Port Size:-; Product Range:CMOSens LG16 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 51AH9826
Product Name Liquid Flow Meter, 4.8Lph, 12V; Flow Rate Min Sensirion
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - paddlewheel-sensors - 159001738 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details